Coilcraft, Inc. Automotive 1.15uH 100KHz 4.4A Inductor and Choke DO1813H-122MLD

Description
Inductor Power Unshielded Wirewound 1.15uH 20% 100KHz Ferrite 4.4A 0.017Ohm DCR Automotive T/R Product overview: DO1813H-122MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.15uH, 100KHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.15uH, 100KHz, 4.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1813H-122MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 1.15uH 20% 100KHz Ferrite 4.4A 0.017Ohm DCR Automotive T/R Product overview: DO1813H-122MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.15uH, 100KHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.15uH, 100KHz, 4.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1813H-122MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1.15uH 100KHz 4.4A Inductor and Choke - 71-DO1813H-122MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.15uH 100KHz 4.4A Inductor and Choke
71-DO1813H-122MLD
Automotive 1.15uH 100KHz 4.4A Inductor and Choke 71-DO1813H-122MLD
Inductor Power Unshielded Wirewound 1.15uH 20% 100KHz Ferrite 4.4A 0.017Ohm DCR Automotive T/R Product overview: DO1813H-122MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.15uH, 100KHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.15uH, 100KHz, 4.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1813H-122MLD can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 1.15uH 20% 100KHz Ferrite 4.4A 0.017Ohm DCR Automotive T/R Product overview: DO1813H-122MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.15uH, 100KHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.15uH, 100KHz, 4.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1813H-122MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DO1813H-122MLD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DO1813H-122MLD
Fixed Inductors DO1813H-122MLD
DO1813H-122

DO1813H-122

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DO1813H-122MLD DO1813H-122MLD
Product Name Automotive 1.15uH 100KHz 4.4A Inductor and Choke Fixed Inductors
Core Material Ferrite Ferrite; Ferrite
Inductance Range 1.2 microH 1.15 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details