The Coilcraft DC1012 Series comprises through-hole power inductors designed for DC-DC converter boost/buck stages and output ripple filtering in switching power supplies. The DC1012-334L variant has an inductance of 330 µH ±10%, a maximum DC resistance of 0.70 ohms, a typical self-resonant frequency of 3.0 MHz, and a saturation current of 0.86 A at a 10% inductance drop. It features a current rating of 0.68 A for a 20°C temperature rise and 0.88 A for a 40°C rise. The component measures 15.2 mm maximum diameter and 10.0 mm maximum height, with a weight of 2.1-3.0 g. It operates at ambient temperatures from -40°C to +125°C with derated current and uses RoHS-compliant tin-silver over tin over copper over steel terminations. Packaging is supplied in trays of 100.
Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DC1012-334 |
| Product Name | DC1012 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 330 microH |
| DCR | 0.7000 ohms |
| SRF | 3 MHz |