The DMT2-26-11L is a toroidal output choke designed for use in switching power supplies, providing high DC current bias with a minimum inductance of 26 µH at rated current and a typical inductance of 62 µH at 100 kHz with no DC bias. It has a rated current of 11.0 A and a maximum DC resistance of 0.02 ohms, with a self-resonant frequency of 9.34 MHz. The component features an industry-standard footprint, tin-silver over copper terminations, and operates within a temperature range of -40°C to +85°C. The part meets UL1446 Class B (130°C) insulation system standards and uses UL94V-0 rated plastic materials. Its physical dimensions are 1.4 in max height, 1.4 in max length, and 0.9 in max width, with a weight between 48.7 and 56.3 g.
Power // Shielded-Inductors // High-current-radial-
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT2-26-11 |
| Product Name | DMT2-26-11 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| DCR | 0.0200 ohms |
| Rated DC Current | 11000 milliamps |