Coilcraft, Inc. CE1759-AL Common Mode Choke for Power Line Applications CE1759 CE1759-ALD

Description
Low profile toroid construction Surface mount, magnetically shielded package Up to 5.65 kOhms impedance at 1.8 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Request a Quote
Description
Low profile toroid construction Surface mount, magnetically shielded package Up to 5.65 kOhms impedance at 1.8 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CE1759-AL is a surface mount common mode choke designed for power line applications, suppressing high frequency common mode noise up to 100 MHz. It features a toroidal package measuring 31.0 mm in length, 26.0 mm in width, and 13.0 mm in height. The part offers a common mode impedance of 4.82 kOhms at 0.99 MHz, with an inductance of 0.81 mH nominal per winding and a rated current of 6.0 A per winding. It provides 1000 Vrms isolation between windings. The component uses ferrite core material with RoHS-compliant tin-silver-copper over copper terminations, operates at ambient temperatures from -40°C to +85°C, and is rated for a maximum part temperature of +125°C. Packaging is on a 13-inch reel with 600 parts per reel, using EIA-481 embossed plastic tape with 24 mm width and 5.5 mm pocket depth. Moisture sensitivity level is MSL 1.

Datasheet Summary
Powered by GS/AI

CE1759-AL is a surface mount common mode choke designed for power line applications, suppressing high frequency common mode noise up to 100 MHz. It features a toroidal package measuring 31.0 mm in length, 26.0 mm in width, and 13.0 mm in height. The part offers a common mode impedance of 4.82 kOhms at 0.99 MHz, with an inductance of 0.81 mH nominal per winding and a rated current of 6.0 A per winding. It provides 1000 Vrms isolation between windings. The component uses ferrite core material with RoHS-compliant tin-silver-copper over copper terminations, operates at ambient temperatures from -40°C to +85°C, and is rated for a maximum part temperature of +125°C. Packaging is on a 13-inch reel with 600 parts per reel, using EIA-481 embossed plastic tape with 24 mm width and 5.5 mm pocket depth. Moisture sensitivity level is MSL 1.

Suppliers

Company
Product
Description
Supplier Links
CE1759-AL Common Mode Choke for Power Line Applications - CE1759 CE1759-ALD - Coilcraft, Inc.
Cary, IL, USA
CE1759-AL Common Mode Choke for Power Line Applications
CE1759 CE1759-ALD
CE1759-AL Common Mode Choke for Power Line Applications CE1759 CE1759-ALD
Low profile toroid construction Surface mount, magnetically shielded package Up to 5.65 kOhms impedance at 1.8 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
  • Low profile toroid construction
  • Surface mount, magnetically shielded package
  • Up to 5.65 kOhms impedance at 1.8 MHz
  • 1000 Vrms isolation (hipot) between windings
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number CE1759 CE1759-ALD
Product Name CE1759-AL Common Mode Choke for Power Line Applications
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Toroid
Core Material Ferrite; Ferrite
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 520 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-901 0402DF-901XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-271 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N1 0201DS-5N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-271 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details