The Coilcraft DC1012-274 is a radial-leaded power inductor designed for use as a DC-DC converter inductor or output ripple filter choke. It has an inductance of 270 µH with a ±10% tolerance, a maximum DC resistance of 0.62 ohms, a typical self-resonant frequency of 3.25 MHz, and a saturation current of 0.96 A at a 10% inductance drop. The RMS current rating is 0.70 A for a 20°C temperature rise and 0.90 A for a 40°C rise. The component weighs 2.1-3.0 g and is rated for operation from -40°C to +125°C ambient with derated current above +85°C. It features RoHS-compliant tin-silver over tin over copper over steel terminations and is packaged in trays of 100 parts.
Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DC1012-274 |
| Product Name | DC1012 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 270 microH |
| DCR | 0.6200 ohms |
| SRF | 3.3 MHz |