The DO1606T series comprises surface-mount power inductors with a maximum height of 2.0 mm, designed for high saturation current and low DC resistance. The components feature a ferrite core, RoHS-compliant silver-palladium-pla
Coilcraft DO1606T Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DO1606T-682 DO1606T-682MLC |
| Product Name | DO1606T Series Low Profile Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 6.8 microH |