The CMA1305-474LD is a surface mount toroidal common mode choke designed for power line noise suppression in automotive, industrial, and consumer electronics applications. It has a size of 13 mm in length, 13 mm in width, and 5.6 mm in height, and is rated for a continuous current of 2.5 A with a DC resistance of 45.6 mΩ per winding. The component provides a common mode impedance of 2.0 kΩ at 2.6 MHz and an inductance of 0.47 mH, with an isolation voltage of 1500 Vrms. It is AEC-Q200 qualified, operates within an ambient temperature range of -40°C to +125°C, and meets MSL1 moisture sensitivity levels. The part features RoHS compliant tin-silver-copper terminations and is packaged on a 13-inch machine-ready reel with 600 units per reel.
The CMA family of automotive qualified common mode chokes provide high current capability, high frequency noise suppression, and high isolation voltage for automotive power electronics. Suitable for inverters, motor drives, onboard chargers, as well as telecom and industrial applications, the CMA series complements the Cx common mode choke series with AEC qualified reliability.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMA1305-474 |
| Product Name | CMA Family Automotive SMT Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Toroid |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 310 microH |