Coilcraft, Inc. CJ5094-CL Common Mode Choke for Power Line Applications CJ5094 CJ5094-CLD

Description
Low profile toroid construction Surface mount, magnetically shielded package Up to 28.28 kOhms impedance at 0.26 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Request a Quote
Description
Low profile toroid construction Surface mount, magnetically shielded package Up to 28.28 kOhms impedance at 0.26 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CJ5094-CL is a surface mount common mode choke designed for power line applications, suppressing high-frequency common mode noise up to 100 MHz. It features a ferrite core with RoHS-compliant tin-silver-copper over copper terminations, provides 28.28 kOhms of common mode impedance at 0.26 MHz, and offers 1000 Vrms isolation between windings. The part measures 16.38 mm in length, 14.22 mm in width, and 8.90 mm in height. It supports an Irms current of 1.2 A per winding and has a DCR of 180 mOhms per winding. Operating ambient temperature ranges from -40°C to +85°C, with a maximum part temperature of +125°C. The component is packaged in 600-part 13″ reels using EIA-481 embossed plastic tape with 24 mm tape width, 16 mm pocket spacing, and 5.5 mm pocket depth. Moisture sensitivity level is MSL 1.

Datasheet Summary
Powered by GS/AI

The CJ5094-CL is a surface mount common mode choke designed for power line applications, suppressing high-frequency common mode noise up to 100 MHz. It features a ferrite core with RoHS-compliant tin-silver-copper over copper terminations, provides 28.28 kOhms of common mode impedance at 0.26 MHz, and offers 1000 Vrms isolation between windings. The part measures 16.38 mm in length, 14.22 mm in width, and 8.90 mm in height. It supports an Irms current of 1.2 A per winding and has a DCR of 180 mOhms per winding. Operating ambient temperature ranges from -40°C to +85°C, with a maximum part temperature of +125°C. The component is packaged in 600-part 13″ reels using EIA-481 embossed plastic tape with 24 mm tape width, 16 mm pocket spacing, and 5.5 mm pocket depth. Moisture sensitivity level is MSL 1.

Suppliers

Company
Product
Description
Supplier Links
CJ5094-CL Common Mode Choke for Power Line Applications - CJ5094 CJ5094-CLD - Coilcraft, Inc.
Cary, IL, USA
CJ5094-CL Common Mode Choke for Power Line Applications
CJ5094 CJ5094-CLD
CJ5094-CL Common Mode Choke for Power Line Applications CJ5094 CJ5094-CLD
Low profile toroid construction Surface mount, magnetically shielded package Up to 28.28 kOhms impedance at 0.26 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
  • Low profile toroid construction
  • Surface mount, magnetically shielded package
  • Up to 28.28 kOhms impedance at 0.26 MHz
  • 1000 Vrms isolation (hipot) between windings
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number CJ5094 CJ5094-CLD
Product Name CJ5094-CL Common Mode Choke for Power Line Applications
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Toroid
Core Material Ferrite; Ferrite
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 6500 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N2 0201DS-5N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Inductor and Choke - 71-0402CS-18NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N8 0402DC-9N8XJRW , 0402DC-9N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-15N 0402DC-15NXJRW , 0402DC-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details