The CMH3815-24516L is a high-current common mode choke designed for suppression of high-frequency common mode noise up to 30 MHz in power line circuits, suitable for consumer electronics and industrial applications. It features a nanocrystalline core, through-hole mounting, and is packaged in trays of 36. The component measures 38.5 mm in length, 38.5 mm in width, and 15.5 mm in height, with a minimum inductance of 2400 µH per winding, a maximum DC resistance of 5.5 mΩ per winding, a rated current of 16 A causing a 40°C temperature rise, and an isolation voltage of 2500 Vrms. Its operating ambient temperature range is -40°C to +85°C, with a maximum part temperature of +125°C. The device is RoHS compliant with tin-silver-copper terminations, has a moisture sensitivity level of 1, and weighs 30.59 g.
Our CMH/CMV Series of common mode chokes enhance power system performance with high-current capability. Designed to minimize electromagnetic interference (EMI) and optimize power transmission efficiency, these robust components are ideal for consumer electronics and demanding industrial applications such as telecom amplifier, base station, motor drives, inverters and converters, etc.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMH3815-24516 |
| Product Name | CMH, CMV Series High Current TH Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | See table above |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 2400 microH |