The CMA3113-105LD is a surface mount common mode choke designed for automotive power line applications, providing suppression of high frequency common mode noise up to 100 MHz. It has an inductance of 1.0 mH (nominal), a maximum continuous current rating of 6.6 A, and a DC resistance of 14.0 mΩ per winding. The component offers 1500 Vrms isolation voltage and is AEC-Q200 qualified for operation from -40°C to +125°C ambient temperature. The package measures 31 mm in length, 26 mm in width, and 13 mm in height, and is supplied on a 13-inch tape and reel with 120 pieces per reel.
The CMA family of automotive qualified common mode chokes provide high current capability, high frequency noise suppression, and high isolation voltage for automotive power electronics. Suitable for inverters, motor drives, onboard chargers, as well as telecom and industrial applications, the CMA series complements the Cx common mode choke series with AEC qualified reliability.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMA3113-105 |
| Product Name | CMA Family Automotive SMT Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Toroid |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 650 microH |