Coilcraft, Inc. 680uH 100KHz 0.4A Inductor and Choke DO3316P-684MLD

Description
Inductor Power Unshielded Wirewound 680uH 20% 100KHz Ferrite 0.4A 2.02Ohm DCR T/R Product overview: DO3316P-684MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680uH, 100KHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316P-684MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 680uH 20% 100KHz Ferrite 0.4A 2.02Ohm DCR T/R Product overview: DO3316P-684MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680uH, 100KHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316P-684MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
680uH 100KHz 0.4A Inductor and Choke - 71-DO3316P-684MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680uH 100KHz 0.4A Inductor and Choke
71-DO3316P-684MLD
680uH 100KHz 0.4A Inductor and Choke 71-DO3316P-684MLD
Inductor Power Unshielded Wirewound 680uH 20% 100KHz Ferrite 0.4A 2.02Ohm DCR T/R Product overview: DO3316P-684MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680uH, 100KHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316P-684MLD can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 680uH 20% 100KHz Ferrite 0.4A 2.02Ohm DCR T/R Product overview: DO3316P-684MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680uH, 100KHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316P-684MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DO3316P-684MLD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DO3316P-684MLD
Fixed Inductors DO3316P-684MLD
FIXED IND 680UH 400MA 2.02OHM SM

FIXED IND 680UH 400MA 2.02OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DO3316P-684MLD DO3316P-684MLD
Product Name 680uH 100KHz 0.4A Inductor and Choke Fixed Inductors
Core Material Ferrite Ferrite; Ferrite
Inductance Range 680 microH 680 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567683P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details