The Coilcraft DC1012-224 is a through-hole power inductor designed for DC-DC converter and ripple filter applications. It has an inductance of 220 µH ±10%, a maximum DC resistance of 0.44 ohms, a typical self-resonant frequency of 3.5 MHz, and a saturation current of 1.07 A at a 10% inductance drop. The root-mean-square current rating is 0.72 A for a 20°C temperature rise and 1.0 A for a 40°C rise. The component measures 15.2 mm maximum length, 10 mm maximum diameter, and 5.0 mm height, with a weight of 2.1-3.0 g. It is terminated with RoHS-compliant tin-silver over tin over copper over steel. The operating ambient temperature range is -40°C to +85°C at rated Irms, extending to +125°C with derated current. The part is packaged in trays of 100 units.
Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DC1012-224 |
| Product Name | DC1012 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 220 microH |
| DCR | 0.4400 ohms |
| SRF | 3.5 MHz |