The DMT2-273-2.4 is a toroidal output choke designed for switching power supplies, offering a minimum inductance of 273 µH at a rated DC current of 2.4 A and a maximum DCR of 0.26 ©. It has a typical saturated inductance of 419 µH at 0 A DC and a self-resonant frequency of 2.45 MHz. The component features a tin-silver over copper termination and complies with UL1446 Class B (130°C) insulation. Its dimensions are 1.4 in height, 1.4 in length, and 0.9 in width, with a weight of 48.7 to 56.3 g. The operating temperature range is -40°C to +85°C.
Power // Shielded-Inductors // High-current-radial-
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT2-273-2.4 |
| Product Name | DMT2-273-2.4 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| DCR | 0.2600 ohms |
| Rated DC Current | 2400 milliamps |