The CMA1609-474LD is a surface mount common mode choke designed for automotive, consumer electronics, and industrial applications, providing high frequency common mode noise suppression up to 100 MHz. It has a common mode impedance of 1.9 kΩ at 2.6 MHz, an inductance of 0.47 mH, and a rated current of 4.3 A with a maximum DCR of 19.4 mΩ per winding. The part offers 1500 Vrms isolation and is AEC-Q200 qualified. Its physical dimensions are 16.38 mm in length, 14.22 mm in width, and 8.9 mm in height. The device operates from -40°C to +125°C ambient temperature with a maximum part temperature of +155°C. It features RoHS compliant tin-silver-copper terminations and is packaged in 350-piece 13-inch reels with EIA-481 embossed plastic tape.
The CMA family of automotive qualified common mode chokes provide high current capability, high frequency noise suppression, and high isolation voltage for automotive power electronics. Suitable for inverters, motor drives, onboard chargers, as well as telecom and industrial applications, the CMA series complements the Cx common mode choke series with AEC qualified reliability.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMA1609-474 |
| Product Name | CMA Family Automotive SMT Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Toroid |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 310 microH |