The Coilcraft DO3316T series consists of AEC-Q200 Grade 1 qualified, high-temperature surface-mount power inductors designed for ambient temperatures from -40°C to +125°C, with a maximum part temperature of +165°C. They feature soldered self-leaded construction, RoHS-compliant tin-silver-copper terminations, and are packaged in 750-part reels on 24 mm wide plastic tape with 12 mm pocket spacing. The DO3316T-331MLD variant has an inductance of 0.33 µH with a 20% tolerance, a maximum DC resistance of 0.002 Ω, a saturation current of 20 A, and a rated current of 16 A at a 40°C temperature rise. The component has a weight of 0.95-1.25 g, a moisture sensitivity level of 1, and can withstand three reflow cycles at +260°C. Its dimensions are 8.38 mm × 8.38 mm × 3.81 mm.
Coilcraft DO3316T Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DO3316T-331 DO3316T-331MLD |
| Product Name | DO3316T Series High Temperature Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.3300 microH |