The CMA1910-474LD is a surface mount common mode choke for automotive power line applications, rated for up to 1500 Vrms isolation and capable of handling 6.0 A RMS current. It provides a common mode impedance of 1.9 kΩ at 2.0 MHz and an inductance of 0.47 mH, measured per winding. The component measures 19.56 mm in length, 17.75 mm in width, and 9.9 mm in height, and is AEC-Q200 qualified with an operating temperature range of -40°C to +125°C. It features a DCR of 13.7 mΩ per winding, RoHS-compliant tin-silver-copper terminations, and is packaged in a 13" tape reel with 250 parts per reel.
The CMA family of automotive qualified common mode chokes provide high current capability, high frequency noise suppression, and high isolation voltage for automotive power electronics. Suitable for inverters, motor drives, onboard chargers, as well as telecom and industrial applications, the CMA series complements the Cx common mode choke series with AEC qualified reliability.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMA1910-474 |
| Product Name | CMA Family Automotive SMT Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Toroid |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 310 microH |