Coilcraft, Inc. 47uH 100KHz 1.8A Inductor and Choke DO3316P-473MLD

Description
Inductor Power Unshielded Wirewound 47uH 20% 100KHz Ferrite 1.8A 0.14Ohm DCR T/R Product overview: DO3316P-473MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316P-473MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 47uH 20% 100KHz Ferrite 1.8A 0.14Ohm DCR T/R Product overview: DO3316P-473MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316P-473MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47uH 100KHz 1.8A Inductor and Choke - 71-DO3316P-473MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47uH 100KHz 1.8A Inductor and Choke
71-DO3316P-473MLD
47uH 100KHz 1.8A Inductor and Choke 71-DO3316P-473MLD
Inductor Power Unshielded Wirewound 47uH 20% 100KHz Ferrite 1.8A 0.14Ohm DCR T/R Product overview: DO3316P-473MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316P-473MLD can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 47uH 20% 100KHz Ferrite 1.8A 0.14Ohm DCR T/R Product overview: DO3316P-473MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316P-473MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DO3316P-473MLD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DO3316P-473MLD
Fixed Inductors DO3316P-473MLD
FIXED IND 47UH 1.8A 140MOHM SM

FIXED IND 47UH 1.8A 140MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DO3316P-473MLD DO3316P-473MLD
Product Name 47uH 100KHz 1.8A Inductor and Choke Fixed Inductors
Core Material Ferrite Ferrite; Ferrite
Inductance Range 47 microH 47 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.0012uH 250MHz 1.1A Inductor and Choke - 71-0603CT-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers