The CMT3-3-12 is a common mode line choke with an inductance of 3.0 mH per winding, a DC resistance of 0.022 ohms max per winding, and a leakage inductance of 40 µH. It provides 1250 Vrms isolation between windings and supports an RMS current rating of 12 A. The part features a ferrite core, tin-silver over copper terminations, and an insulation system rated to UL1446 Class B (130°C). It operates within an ambient temperature range of -40°C to +85°C and has a moisture sensitivity level of 1. Dimensions are 1.700 in max height, 1.700 in max length, 0.950 in max width, with a lead spacing of 1.20 in and a hole diameter of 0.048 in. The footprint is industry standard.
EMI // Power-Line-Common-Mo
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMT3-3-12 |
| Product Name | CMT3-3-12 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Iron |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 3000 microH |