Coilcraft, Inc. CF2805-AL Common Mode Choke for Power Line Applications CF2805 CF2805-ALD

Description
Low profile toroid construction Surface mount, magnetically shielded package Up to 3.64 kOhms impedance at 1.9 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Request a Quote
Description
Low profile toroid construction Surface mount, magnetically shielded package Up to 3.64 kOhms impedance at 1.9 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CF2805-AL is a surface mount common mode choke for power line applications, designed to suppress high-frequency noise up to 100 MHz. It features a ferrite core with RoHS-compliant tin-silver-copper over copper terminations, measures 31.0 mm in length, 26.0 mm in width, and 12.7 mm in height, and provides 3.64 kOhms of common mode impedance at 1.9 MHz. Each winding has an inductance of 0.63 mH, a maximum DCR of 14.0 mOhms, and supports an Irms current of 6.8 A. The device offers 1000 Vrms isolation between windings, operates within an ambient temperature range of -40°C to +85°C, and is packaged in a 120-part 13" reel. The part has a maximum operating temperature of +125°C and meets MSL 1 moisture sensitivity standards.

Datasheet Summary
Powered by GS/AI

CF2805-AL is a surface mount common mode choke for power line applications, designed to suppress high-frequency noise up to 100 MHz. It features a ferrite core with RoHS-compliant tin-silver-copper over copper terminations, measures 31.0 mm in length, 26.0 mm in width, and 12.7 mm in height, and provides 3.64 kOhms of common mode impedance at 1.9 MHz. Each winding has an inductance of 0.63 mH, a maximum DCR of 14.0 mOhms, and supports an Irms current of 6.8 A. The device offers 1000 Vrms isolation between windings, operates within an ambient temperature range of -40°C to +85°C, and is packaged in a 120-part 13" reel. The part has a maximum operating temperature of +125°C and meets MSL 1 moisture sensitivity standards.

Suppliers

Company
Product
Description
Supplier Links
CF2805-AL Common Mode Choke for Power Line Applications - CF2805 CF2805-ALD - Coilcraft, Inc.
Cary, IL, USA
CF2805-AL Common Mode Choke for Power Line Applications
CF2805 CF2805-ALD
CF2805-AL Common Mode Choke for Power Line Applications CF2805 CF2805-ALD
Low profile toroid construction Surface mount, magnetically shielded package Up to 3.64 kOhms impedance at 1.9 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
  • Low profile toroid construction
  • Surface mount, magnetically shielded package
  • Up to 3.64 kOhms impedance at 1.9 MHz
  • 1000 Vrms isolation (hipot) between windings
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number CF2805 CF2805-ALD
Product Name CF2805-AL Common Mode Choke for Power Line Applications
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Toroid
Core Material Ferrite; Ferrite
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 400 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-11N 0201DS-11NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N5 016008C-2N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details