The DMT2-796-1.5 is a toroidal output power choke designed for use in switching power supplies, offering a minimum inductance of 796 µH at rated current and a DC current rating of 1.5 A. It has a maximum DC resistance of 0.79 Ω and a self-resonant frequency of 0.64 MHz. The part features a tin-silver over copper termination and operates within a temperature range of -40°C to +85°C. It meets UL1446 Class B (130°C) insulation system requirements and uses UL94V-0 plastic materials. Its dimensions are 1.6 in length, 1.6 in width, and 0.9 in height, with terminal spacing of 0.90 in for pins 1 and 4. The component weighs between 48.7 and 56.3 g.
Power // Shielded-Inductors // High-current-radial-
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT2-796-1.5 |
| Product Name | DMT2-796-1.5 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| DCR | 0.7900 ohms |
| Rated DC Current | 1500 milliamps |