The DO3316H-332MLD is a surface-mount power inductor with a ferrite core, designed for high current handling and low DC resistance. It has an inductance of 3.3 µH with a 20% tolerance, a maximum DC resistance of 0.014 ohms, a saturation current of 6.4 A, and a rated current of 5.9 A at a 40°C temperature rise. The component operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. It is RoHS compliant with tin-silver-copper terminations, has a weight of 0.95-1.25 g, and is packaged in a 13-inch reel with 750 parts per reel. The part meets AEC-Q200 Grade 3 standards for automotive applications. The physical dimensions conform to the recommended land pattern of 13.21 mm length, 10.16 mm width, and 3.81 mm height. It is suitable for high-reliability applications with moisture sensitivity level 1 and resilient to three reflow cycles at 260°C.
Coilcraft DO3316H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.
Need parts for space, military or other critical applications?
See Coilcraft AE563PKA Series | See Coilcraft AT563PKA Series | See Coilcraft ML563PKA Series | See Coilcraft MS563PKA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DO3316H-332 DO3316H-332MLD |
| Product Name | DO3316H Series High Current Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |