The CDF8000LD is an 8-line surface mount EMI filter designed to attenuate common mode noise from 15 MHz to 300 MHz while preserving signal integrity below 300 MHz. It features a ferrite core, 500 mA current rating per line, and 300 Vrms isolation for one minute. The component measures 8.0 mm x 10.0 mm x 3.15 mm and is packaged in 16 mm wide embossed plastic tape on a 13-inch reel with 1000 parts per reel. It operates from -40°C to +85°C, withstands three reflows at 260°C, and has MSL 1 moisture sensitivity. Terminations are RoHS compliant tin-silver-copper over tin over nickel over phosphor bronze.
Our CDF Series virtually eliminates conducted EMI in data line applications. It provides common mode and differential mode noise attenuation and reduces noise by a factor of 32 from 15 MHz to 300 MHz for up to 10 lines (5 pairs).
Consider our PDLF Series for 4-, 3- and 2-line applications
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CDF8000 CDF8000LD |
| Product Name | CDF Series Surface Mount, 10- and 8-Line Data Line EMI Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 5 microH |
| DCR | 0.2500 ohms |