The DMT2-380-2.4 is a toroidal output choke designed for use in switching power supplies, offering a minimum inductance of 380 µH at a rated DC current of 2.4 A and a maximum DC resistance of 0.38 Ω. It features a tin-silver over copper termination and operates within a temperature range of -40°C to +85°C. The component has an industry-standard footprint with dimensions of 1.6 in length, 0.9 in width, and 1.4 in height, and meets UL1446 Class B (130°C) insulation standards with all plastic materials rated UL94V-0. Its weight ranges from 48.7 to 56.3 g, consistent with the DMT2 series.
Power // Shielded-Inductors // High-current-radial-
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT2-380-2.4 |
| Product Name | DMT2-380-2.4 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| DCR | 0.3800 ohms |
| Rated DC Current | 2400 milliamps |