Coilcraft, Inc. BU Series Power Line Common Mode Chokes BU9S-153 BU9S-153R15BL

Description
Significant noise attenuation over a wide range of frequencies Compact size and light weight Independent windings allow use in high-voltage signal lines 1000 Vrms, one minute isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over copper terminations.
Request a Quote
Description
Significant noise attenuation over a wide range of frequencies Compact size and light weight Independent windings allow use in high-voltage signal lines 1000 Vrms, one minute isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over copper terminations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BU9S-153R15BL is a common mode choke for signal line applications, designed to reduce conducted common mode noise. It features a peak impedance of 105.7 kΩ at 200 kHz, an inductance of 15.0 mH, a DC resistance of 5.0 Ω per winding, and a rated current of 0.15 A, which causes a 40°C temperature rise from 25°C ambient. Interwinding isolation is rated at 1000 Vrms for one minute. The component measures 14.0 mm × 6.1 mm × 7.0 mm and weighs 3.1 to 3.8 g. It operates with an ambient temperature range of −40°C to +125°C and has MSL 1 moisture sensitivity. The part is RoHS compliant with tin-silver over copper terminations and is packaged in trays of 100.

Datasheet Summary
Powered by GS/AI

The BU9S-153R15BL is a common mode choke for signal line applications, designed to reduce conducted common mode noise. It features a peak impedance of 105.7 kΩ at 200 kHz, an inductance of 15.0 mH, a DC resistance of 5.0 Ω per winding, and a rated current of 0.15 A, which causes a 40°C temperature rise from 25°C ambient. Interwinding isolation is rated at 1000 Vrms for one minute. The component measures 14.0 mm × 6.1 mm × 7.0 mm and weighs 3.1 to 3.8 g. It operates with an ambient temperature range of −40°C to +125°C and has MSL 1 moisture sensitivity. The part is RoHS compliant with tin-silver over copper terminations and is packaged in trays of 100.

Suppliers

Company
Product
Description
Supplier Links
BU Series Power Line Common Mode Chokes - BU9S-153 BU9S-153R15BL - Coilcraft, Inc.
Cary, IL, USA
BU Series Power Line Common Mode Chokes
BU9S-153 BU9S-153R15BL
BU Series Power Line Common Mode Chokes BU9S-153 BU9S-153R15BL
Significant noise attenuation over a wide range of frequencies Compact size and light weight Independent windings allow use in high-voltage signal lines 1000 Vrms, one minute isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over copper terminations.
  • Significant noise attenuation over a wide range of frequencies
  • Compact size and light weight
  • Independent windings allow use in high-voltage signal lines
  • 1000 Vrms, one minute isolation (hipot) between windings
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. Tin-silver over copper terminations.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number BU9S-153 BU9S-153R15BL
Product Name BU Series Power Line Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 15000 microH
DCR 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-15N 0402DC-15NXJRW , 0402DC-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N3 0302CS-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N0 0402CS-9N0XJRW , 0402CS-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N3 0402DC-9N3XJRW , 0402DC-9N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details