The CMT3-4-9 is a common mode line choke with a rated inductance of 4.0 mH per winding, a maximum DC resistance of 0.026 ohms per winding, and a leakage inductance of 37 µH. It provides 1250 Vrms isolation between windings and handles a rated current of 9 A. The component uses a ferrite core, features tin-silver over copper terminations, and operates within an ambient temperature range of -40°C to +85°C. It meets UL1446 Class B (130°C) insulation system standards and has a creepage and clearance distance of 3.2 mm. The package dimensions are a maximum height of 1.400 in (35.6 mm), length of 1.450 in (36.8 mm), and width of 0.925 in (23.5 mm), with a 0.042 in (1.07 mm) lead diameter and 0.071 in (1.80 mm) PCB hole diameter.
EMI // Power-Line-Common-Mo
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMT3-4-9 |
| Product Name | CMT3-4-9 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Iron |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 4000 microH |