The BU15 series consists of common mode chokes designed for switching power supply circuits, offering high attenuation of common mode noise across a broad frequency range. The component uses ferrite cores and has RoHS-compliant tin-silver over copper terminations. It measures 19.0 mm in length, 13.0 mm in width, and 10.0 mm in height, with a weight between 14.6 g and 16.1 g. The operating ambient temperature ranges from -40°C to +125°C, with a maximum part temperature of +125°C. Interwinding isolation is rated at 1000 Vrms, and the parts are packaged 80 per tray. The series meets AEC-Q200 qualification at +85°C.
EMI // Power-Line-Common-Mo
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | BU15-4530 BU15-4530R4BL |
| Product Name | BU15-4530 BU15-4530R4BL |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 45000 microH |
| DCR | 3 ohms |