The DMT2-47-8.2 is a toroidal output choke designed for use in switching power supplies, offering a minimum inductance of 47 µH at rated current and a typical inductance of 108 µH at 0 A DC, tested at 100 kHz. It is rated for a continuous DC current of 8.2 A with a maximum DC resistance of 0.04 ohms and a self-resonant frequency of 6.45 MHz. The part features a tin-silver over copper termination and operates within a temperature range of -40°C to +85°C. It meets the UL1446 Class B (130°C) insulation system standard, with all plastic materials compliant to UL94V-0. Its dimensions are 1.4 in maximum height, 1.4 in maximum length, and 0.9 in maximum width, with pin spacing specified for surface-mount installation. The device is designed for high DC current bias applications and suitable as a ripple or differential mode EMI filter.
Power // Shielded-Inductors // High-current-radial-
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT2-47-8.2 |
| Product Name | DMT2-47-8.2 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| DCR | 0.0400 ohms |
| Rated DC Current | 8200 milliamps |