The CDF10000L is a surface mount 10-line data line EMI filter designed to attenuate common mode noise in high-speed data applications. It has a footprint of 7.95 mm by 6.75 mm with a maximum height of 3.05 mm, and is packaged in 16 mm wide, 0.46 mm thick plastic tape on a 13-inch reel with 12 mm pocket spacing. The part provides 0.52 kΩ common mode impedance at 43 MHz, 0.043 µH inductance per winding measured at 1 MHz, a maximum DC resistance of 5.0 mΩ per winding, 300 Vrms isolation for one minute, and a rated current of 100 mA per line. It operates from -40°C to +85°C and meets MSL 1 moisture sensitivity. Terminations are RoHS compliant tin-silver-copper over tin over nickel over phosphor bronze.
Our CDF Series virtually eliminates conducted EMI in data line applications. It provides common mode and differential mode noise attenuation and reduces noise by a factor of 32 from 15 MHz to 300 MHz for up to 10 lines (5 pairs).
Consider our PDLF Series for 4-, 3- and 2-line applications
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CDF10000 CDF10000LD |
| Product Name | CDF Series Surface Mount, 10- and 8-Line Data Line EMI Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 5 microH |
| DCR | 0.2500 ohms |