B07T series mini air core inductors are designed for high-Q RF applications with tight tolerances and are suitable for pick-and-place assembly using an acrylic jacket and solder-coated leads. The part has a 16 mm wide plastic tape packaging with 8 mm pocket spacing and 3.4 mm pocket depth, available on 7-inch or 13-inch reels with 500 or 2200 units per reel respectively. Inductance is 22.0 nH with 5% tolerance, measured at 150 MHz. Self-resonant frequency is 2.1 GHz, DC resistance is 2.2 mΩ, and rated current (Irms) is 5.2 A, causing a 15°C temperature rise from 25°C ambient. Operating ambient temperature is -40°C to +125°C with rated current, up to +140°C with derating. Temperature coefficient of inductance is +5 to +70 ppm/°C. Moisture sensitivity level is MSL 1. Termination is RoHS compliant tin-silver over copper. The part withstands up to three reflows at +260°C for 40 seconds each.
RF // Air-Core-Inductors // AxxT-BxxT // B07T
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | B07T B07TJLC , B07TGLC |
| Product Name | B07T B07TJLC , B07TGLC |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Application | RF Choke |
| Inductance Range | 0.0220 microH |
| Inductance Tolerance | 1 to 5 (+/- %) |
| DCR | 0.0052 ohms |