The CMA1910-105 is a surface mount common mode choke designed for automotive power line applications, with a maximum current rating of 4.0 A, a common mode impedance of 3.6 kΩ at 1.8 MHz, an inductance of 1.0 mH, a DC resistance of 29.0 mΩ per winding, and an isolation voltage of 1500 Vrms. It measures 19.56 mm in length, 17.75 mm in width, and 9.9 mm in height, and is AEC-Q200 qualified for operation from -40°C to +125°C ambient with a maximum part temperature of +155°C. The device is packaged in a 13-inch tape and reel with 250 units per reel.
The CMA family of automotive qualified common mode chokes provide high current capability, high frequency noise suppression, and high isolation voltage for automotive power electronics. Suitable for inverters, motor drives, onboard chargers, as well as telecom and industrial applications, the CMA series complements the Cx common mode choke series with AEC qualified reliability.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMA1910-105 |
| Product Name | CMA Family Automotive SMT Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Toroid |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 650 microH |