The DMT1-84-2.4 is a toroidal output power choke for switching power supplies, rated for 2.4 A DC current with a minimum inductance of 84 µH at that current. Its maximum DCR is 0.14 Ω and self-resonant frequency is 4.37 MHz. It features tin-silver over copper terminations, operates from -40°C to +85°C, and meets UL1446 Class B (130°C) insulation and UL94V-0 material standards. Physical dimensions are 1.1 in height, 1.3 in length, and 0.7 in width, with 0.80 in pin spacing for pins 1 & 4 and 0.40 in for pins 2 & 3. Terminal lengths are 0.052 in and 0.063 in. Weight is 13.0-16.4 g.
Coilcraft DMT Series of toroidal power chokes offer high inductance and high current ratings. The toroidal core shape minimizes external magnetic fields, providing EMI shielding from other components. These legacy output power chokes were designed for applications requiring high DC bias current and meet our UL1446 Class B (130°C) insulation system (UL FIle E83628) requirements. The plastic materials meet UL94V-0.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT1-84-2.4 |
| Product Name | DMT Series Toroidal Output Power Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Technology | Toroid |
| Application | Power Choke |
| DCR | 0.1400 ohms |
| Rated DC Current | 2400 milliamps |