The Coilcraft DC1012-104 is a power inductor from the DC1012 Series, designed for use as a DC-DC converter inductor or output ripple filter choke in switching power supplies. It has a fixed inductance of 100 µH with a ±10% tolerance, a maximum DC resistance of 0.22 ohms, a typical self-resonant frequency of 5.5 MHz, a saturation current of 1.56 A at a 10% inductance drop, and a thermal current rating of 1.2 A for a 20°C temperature rise. The component features a vertical through-hole mounting style, with dimensions of 15.2 mm max height and 10 mm max diameter, and a weight of 2.1 to 3.0 grams. It operates from −40°C to +85°C at its rated current and up to +125°C with derated current. Termination is RoHS-compliant tin-silver over tin over copper over steel. The part is supplied in trays of 100 units.
Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DC1012-104 |
| Product Name | DC1012 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 100 microH |
| DCR | 0.2200 ohms |
| SRF | 5.5 MHz |