The DMT2-79-6 is a toroidal output choke designed for switching power supplies, offering a minimum inductance of 79 µH at a rated DC current of 6.0 A and a maximum DCR of 0.07 Ω. It has a typical saturation current of 173 µH at 0 A and a self-resonant frequency of 3.58 MHz. The component features a tin-silver over copper termination, operates within a temperature range of -40°C to +85°C, and complies with UL1446 Class B (130°C) insulation and UL94V-0 plastic material standards. Its dimensions are 1.4 in (35.6 mm) in height, 0.9 in (22.9 mm) in width, and 1.4 in (35.6 mm) in length, with a weight of 48.7 to 56.3 g. The part is designed for use in high DC current applications and meets industry-standard footprint requirements.
Power // Shielded-Inductors // High-current-radial-
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT2-79-6 |
| Product Name | DMT2-79-6 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| DCR | 0.0700 ohms |
| Rated DC Current | 6000 milliamps |