The DMT3-1439-1.5 is a toroidal output choke designed for use in switching power supplies, offering high DC current bias capability. It has a minimum inductance of 1439 µH at 1.5 A rated current and a typical inductance of 2463 µH at 0 A DC, with a DC resistance of 1.176 Ω and a self-resonant frequency of 0.56 MHz. The part operates within a temperature range of -40°C to +85°C. It features a tin-silver over copper termination and meets UL1446 Class B (130°C) insulation system standards. Its physical dimensions are H max 1.9 mm, L max 1.80 mm, W max 0.95 mm, X 1.20 mm, Y 0.70 mm, Z 0.052 mm, and V 0.063 mm, with a weight between 90.2 and 100.5 grams.
Power // Shielded-Inductors // High-current-radial-
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT3-1439-1.5 |
| Product Name | DMT3-1439-1.5 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| DCR | 1.2 ohms |
| Rated DC Current | 1500 milliamps |