Coilcraft, Inc. Fixed Inductors - DO1608C-154MLC DO1608C-154MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987027-DO1608C-154ML C Packaging: Tape & Reel Termination: SMD/SMT Length: 6.6 mm Inductance: 150 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 6 MHz Height: 2.92 mm Width: 4.45 mm Categories: Fixed Inductors DC Resistance (DCR): 2 Ω Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 390 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 390 mA Saturation Current: 270 mA REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987027-DO1608C-154ML C Packaging: Tape & Reel Termination: SMD/SMT Length: 6.6 mm Inductance: 150 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 6 MHz Height: 2.92 mm Width: 4.45 mm Categories: Fixed Inductors DC Resistance (DCR): 2 Ω Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 390 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 390 mA Saturation Current: 270 mA REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DO1608C-154MLC - 987027-DO1608C-154MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO1608C-154MLC
987027-DO1608C-154MLC
Fixed Inductors - DO1608C-154MLC 987027-DO1608C-154MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987027-DO1608C-154ML C Packaging: Tape & Reel Termination: SMD/SMT Length: 6.6 mm Inductance: 150 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 6 MHz Height: 2.92 mm Width: 4.45 mm Categories: Fixed Inductors DC Resistance (DCR): 2 Ω Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 390 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 390 mA Saturation Current: 270 mA REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987027-DO1608C-154MLC
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 6.6 mm
Inductance: 150 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 6 MHz
Height: 2.92 mm
Width: 4.45 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2 Ω
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 390 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 390 mA
Saturation Current: 270 mA
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now
Automotive 150uH 100KHz 0.39A Inductor and Choke - 71-DO1608C-154MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 150uH 100KHz 0.39A Inductor and Choke
71-DO1608C-154MLC
Automotive 150uH 100KHz 0.39A Inductor and Choke 71-DO1608C-154MLC
Inductor Power Unshielded Wirewound 150uH 20% 100KHz Ferrite 0.39A 2Ohm DCR Automotive T/R Product overview: DO1608C-154MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150uH, 100KHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 150uH, 100KHz, 0.39A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1608C-154MLC can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 150uH 20% 100KHz Ferrite 0.39A 2Ohm DCR Automotive T/R Product overview: DO1608C-154MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150uH, 100KHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 150uH, 100KHz, 0.39A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1608C-154MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DO1608C-154MLC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DO1608C-154MLC
Fixed Inductors DO1608C-154MLC
FIXED IND 150UH 390MA 2OHM SM

FIXED IND 150UH 390MA 2OHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 987027-DO1608C-154MLC 71-DO1608C-154MLC DO1608C-154MLC
Product Name Fixed Inductors - DO1608C-154MLC Automotive 150uH 100KHz 0.39A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Wirewound; Wirewound
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Range 150 microH 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567695P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details