The Coilcraft DC1012 Series consists of through-hole power inductors designed for DC-DC converter boost or buck stages and output ripple filtering in switching power supplies. The DC1012-103L variant has an inductance of 10 µH ±10%, a maximum DC resistance of 0.026 ohms, a saturated current rating of 4.80 A at 10% inductance drop, and a rated RMS current of 3.5 A at 20°C rise. It operates from -40°C to +85°C with full current rating, and up to +125°C with derated current. The component weighs 2.1 to 3.0 g and is packaged in trays of 100. Termination is RoHS-compliant tin-silver over tin over copper over steel. The vertical mount design minimizes PCB footprint.
Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DC1012-103 |
| Product Name | DC1012 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 10 microH |
| DCR | 0.0260 ohms |
| SRF | 35 MHz |