The CMH2617-11340L is a through-hole mounted common mode choke designed to suppress high-frequency common mode noise up to 30 MHz in power line circuits for consumer and industrial applications. It has a minimum inductance of 11 µH per winding, a maximum DC resistance of 0.5 mΩ per winding, and an Irms current rating of 40 A with a 40°C temperature rise. The component provides 2500 Vrms isolation, operates from -40°C to +85°C ambient temperature, and is packaged in trays of 64. The core material is ferrite, and the dimensions are 26 mm in length, 26 mm in width, and 17 mm in height.
Our CMH/CMV Series of common mode chokes enhance power system performance with high-current capability. Designed to minimize electromagnetic interference (EMI) and optimize power transmission efficiency, these robust components are ideal for consumer electronics and demanding industrial applications such as telecom amplifier, base station, motor drives, inverters and converters, etc.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMH2617-11340 |
| Product Name | CMH, CMV Series High Current TH Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | See table above |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 11 microH |