Coilcraft, Inc. CG3333-AL Common Mode Choke for Power Line Applications CG3333 CG3333-ALD

Description
Low profile toroid construction Surface mount, magnetically shielded package Up to 2.27 kOhms impedance at 2.9 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Request a Quote
Description
Low profile toroid construction Surface mount, magnetically shielded package Up to 2.27 kOhms impedance at 2.9 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CG3333-AL is a surface mount common mode choke for power line applications, designed to suppress high-frequency common mode noise up to 100 MHz. It has a ferrite core, measures 19.56 mm in length, 17.02 mm in width, and 9.90 mm in height, and weighs 1.53 g. It provides 2.27 kOhms of common mode impedance at 2.9 MHz, with an inductance of 0.90 mH per winding, a maximum DC resistance of 50.0 mOhms per winding, and a rated RMS current of 3.7 A per winding. Isolation between windings is 1000 Vrms. The device operates from -40°C to +85°C with rated current, has a maximum part temperature of +125°C, and uses RoHS-compliant tin-silver-copper over copper terminations. It is packaged in 600-part, 13-inch reels with EIA-481 embossed plastic tape, and meets MSL 1 moisture sensitivity requirements.

Datasheet Summary
Powered by GS/AI

CG3333-AL is a surface mount common mode choke for power line applications, designed to suppress high-frequency common mode noise up to 100 MHz. It has a ferrite core, measures 19.56 mm in length, 17.02 mm in width, and 9.90 mm in height, and weighs 1.53 g. It provides 2.27 kOhms of common mode impedance at 2.9 MHz, with an inductance of 0.90 mH per winding, a maximum DC resistance of 50.0 mOhms per winding, and a rated RMS current of 3.7 A per winding. Isolation between windings is 1000 Vrms. The device operates from -40°C to +85°C with rated current, has a maximum part temperature of +125°C, and uses RoHS-compliant tin-silver-copper over copper terminations. It is packaged in 600-part, 13-inch reels with EIA-481 embossed plastic tape, and meets MSL 1 moisture sensitivity requirements.

Suppliers

Company
Product
Description
Supplier Links
CG3333-AL Common Mode Choke for Power Line Applications - CG3333 CG3333-ALD - Coilcraft, Inc.
Cary, IL, USA
CG3333-AL Common Mode Choke for Power Line Applications
CG3333 CG3333-ALD
CG3333-AL Common Mode Choke for Power Line Applications CG3333 CG3333-ALD
Low profile toroid construction Surface mount, magnetically shielded package Up to 2.27 kOhms impedance at 2.9 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
  • Low profile toroid construction
  • Surface mount, magnetically shielded package
  • Up to 2.27 kOhms impedance at 2.9 MHz
  • 1000 Vrms isolation (hipot) between windings
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number CG3333 CG3333-ALD
Product Name CG3333-AL Common Mode Choke for Power Line Applications
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Toroid
Core Material Ferrite; Ferrite
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 590 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N0 0201DS-9N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N6 0201DS-9N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-24N 026011C-24NXJRW , 026011C-24NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N3 016008C-1N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details