The DMT2-149-3.8 is a toroidal output choke designed for switching power supplies, offering a minimum inductance of 149 µH at a rated DC current of 3.8 A and a maximum DCR of 0.13 Ω. It has a typical saturation current of 273 µH at 0 A DC and a self-resonant frequency of 4.03 MHz. The component features a tin-silver over copper termination, operates within a temperature range of -40°C to +85°C, and meets UL1446 Class B (130°C) insulation system requirements. The package measures 1.4 in. max in height and length, 0.9 in. max in width, with lead spacing of 0.90 in. and 0.60 in. between pins 1 and 4, and 0.052 in. and 0.063 in. for vertical dimensions. It conforms to UL94V-0 plastic material standards.
Power // Shielded-Inductors // High-current-radial-
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT2-149-3.8 |
| Product Name | DMT2-149-3.8 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| DCR | 0.1300 ohms |
| Rated DC Current | 3800 milliamps |