The CMA1910-225LD is a surface mount toroidal common mode choke designed for automotive power line circuits, suppressing high frequency common mode noise up to 100 MHz with an impedance of 7.7 kΩ at 1.6 MHz. It has an inductance of 2.2 mH (nominal), a rated current of 2.3 A, a DC resistance of 80.0 mΩ per winding, and an isolation voltage of 1500 Vrms. The component measures 19.56 mm in length, 17.75 mm in width, and 9.9 mm in height, and is AEC-Q200 qualified for operation from -40°C to +125°C ambient with a maximum part temperature of +155°C. It is packaged in tape and reel for automated assembly.
The CMA family of automotive qualified common mode chokes provide high current capability, high frequency noise suppression, and high isolation voltage for automotive power electronics. Suitable for inverters, motor drives, onboard chargers, as well as telecom and industrial applications, the CMA series complements the Cx common mode choke series with AEC qualified reliability.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMA1910-225 |
| Product Name | CMA Family Automotive SMT Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Toroid |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 1430 microH |