The Coilcraft DC1012-154 is a through-hole power inductor for DC-DC converter and ripple filter applications, with an inductance of 150 µH ±10%, a maximum DCR of 0.34 Ω, a typical SRF of 4.5 MHz, a saturation current of 1.28 A at 10% inductance drop, and an RMS current rating of 0.90 A for a 20°C temperature rise. It measures 15.2 mm max in diameter and 5.0 mm ±0.5 mm in height, with a weight of 2.1-3.0 g. The termination is RoHS-compliant tin-silver over tin over copper over steel. It operates from -40°C to +85°C at rated current, with derating to +125°C. The component is supplied in trays of 100.
Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DC1012-154 |
| Product Name | DC1012 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 150 microH |
| DCR | 0.3400 ohms |
| SRF | 4.5 MHz |