The CDF8500LD is an 8-line surface mount EMI filter designed for data line applications, providing common mode noise attenuation from 15 MHz to 300 MHz with minimal signal attenuation below 300 MHz. It features a 500 mA current capacity per line, 5.0 µH inductance per winding, a maximum DC resistance of 180 mΩ, and 300 Vrms isolation for one minute. The device operates from -40°C to +85°C, is RoHS compliant with tin-silver-copper over tin over nickel over phosphor bronze terminations, and weighs 330-345 mg. Its dimensions are 8.0 mm × 10.0 mm × 5.0 mm, with a tape and reel packaging of 16 mm width and 1000 parts per 13-inch reel. It meets MSL 1 moisture sensitivity and withstands three reflows at 260°C for 40 seconds each.
Our CDF Series virtually eliminates conducted EMI in data line applications. It provides common mode and differential mode noise attenuation and reduces noise by a factor of 32 from 15 MHz to 300 MHz for up to 10 lines (5 pairs).
Consider our PDLF Series for 4-, 3- and 2-line applications
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CDF8500 CDF8500LD |
| Product Name | CDF Series Surface Mount, 10- and 8-Line Data Line EMI Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 5 microH |
| DCR | 0.1800 ohms |