Coilcraft, Inc. CD1480-BL Common Mode Choke for Power Line Applications CD1480 CD1480-BLD

Description
Low profile toroid construction Surface mount, magnetically shielded package Up to 4.53 kOhms impedance at 2.2 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Request a Quote
Description
Low profile toroid construction Surface mount, magnetically shielded package Up to 4.53 kOhms impedance at 2.2 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount common mode choke for power line applications, with a ferrite core and RoHS-compliant tin-silver-copper terminations. The part measures 19.56 mm in length, 17.02 mm in width, and 9.91 mm in height. It provides a common mode impedance of 4.53 kOhms at 2.2 MHz, an inductance of 1.32 mH per winding, a maximum DC resistance of 60.0 mOhms per winding, and an isolation rating of 1000 Vrms. The current rating is 3.5 A per winding, causing a 40°C temperature rise at 25°C ambient. The operating ambient temperature range is -40°C to +85°C, with a maximum part temperature of +125°C. The device is packaged on a 13-inch reel with 600 parts per reel, using 24 mm wide, 0.4 mm thick plastic tape with 16 mm pocket spacing and 5.5 mm pocket depth. Moisture sensitivity level is 1.

Datasheet Summary
Powered by GS/AI

Surface mount common mode choke for power line applications, with a ferrite core and RoHS-compliant tin-silver-copper terminations. The part measures 19.56 mm in length, 17.02 mm in width, and 9.91 mm in height. It provides a common mode impedance of 4.53 kOhms at 2.2 MHz, an inductance of 1.32 mH per winding, a maximum DC resistance of 60.0 mOhms per winding, and an isolation rating of 1000 Vrms. The current rating is 3.5 A per winding, causing a 40°C temperature rise at 25°C ambient. The operating ambient temperature range is -40°C to +85°C, with a maximum part temperature of +125°C. The device is packaged on a 13-inch reel with 600 parts per reel, using 24 mm wide, 0.4 mm thick plastic tape with 16 mm pocket spacing and 5.5 mm pocket depth. Moisture sensitivity level is 1.

Suppliers

Company
Product
Description
Supplier Links
CD1480-BL Common Mode Choke for Power Line Applications - CD1480 CD1480-BLD - Coilcraft, Inc.
Cary, IL, USA
CD1480-BL Common Mode Choke for Power Line Applications
CD1480 CD1480-BLD
CD1480-BL Common Mode Choke for Power Line Applications CD1480 CD1480-BLD
Low profile toroid construction Surface mount, magnetically shielded package Up to 4.53 kOhms impedance at 2.2 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
  • Low profile toroid construction
  • Surface mount, magnetically shielded package
  • Up to 4.53 kOhms impedance at 2.2 MHz
  • 1000 Vrms isolation (hipot) between windings
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. 260°C compatible. Tin-silver-copper over copper terminations.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number CD1480 CD1480-BLD
Product Name CD1480-BL Common Mode Choke for Power Line Applications
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Toroid
Core Material Ferrite; Ferrite
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 850 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N1 0402DC-7N1XJRW , 0402DC-7N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N9 0402DC-3N9XJRW , 0402DC-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-9N5 016008C-9N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details