The BCL-162JL is a broadband conical inductor designed for high-frequency applications from 10 MHz to 40 GHz, used in ultra-wideband bias tees for DC bias injection or extraction. It has an inductance of 1.65 µH ±5%, a maximum DC resistance of 0.60 Ohms, and an RMS current rating of 490 mA. The device features flying leads for adjustable mounting and operates with an ambient temperature range of -40°C to +85°C at full current, derating above +85°C. Its physical dimensions are 0.008 ±0.002 inches in A, 0.067 inches in B, 0.174 inches in C, 0.166 ±0.010 inches in D, and 0.100 ±0.010 inches in E. It has a moisture sensitivity level of 1 and uses tin-silver-copper terminations. The part is supplied in trays of 25, with storage temperature range of -40°C to +125°C.
Coilcraft BCR Series conical inductors were designed specifically for broadband and high frequency applications, operating as a series of narrow-band inductors across a frequency range of 10 MHz to 40 GHz. They are ideal for use in ultra-wideband bias Tees. Their “flying leads” allow precise positioning and adjustment of the mounting angle.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | BCL-162 BCL-162JL |
| Product Name | BCL Series Broadband Conical Inductors with “Flying Leads” |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | RF Choke |
| Inductance Range | 1.7 microH |
| DCR | 0.6000 ohms |