The CMA1609-105LD is a surface mount common mode choke designed for automotive and industrial power line applications, offering suppression of high-frequency common mode noise up to 100 MHz. It features an inductance of 1.0 mH (nominal), a rated current of 2.6 A, a DC resistance of 49.0 mΩ per winding, and an isolation voltage of 1500 Vrms. The component measures 16.38 mm in length, 14.22 mm in width, and 8.9 mm in height, and is packaged in a 13-inch tape reel with 350 units per reel. It is AEC-Q200 qualified and operates reliably from -40°C to +125°C ambient temperature with a maximum part temperature of +155°C. Common mode impedance is 3.7 kΩ at 2.4 MHz. Termination is RoHS compliant tin-silver-copper over copper, with moisture sensitivity level 1 and resistance to three reflow cycles at 260°C.
The CMA family of automotive qualified common mode chokes provide high current capability, high frequency noise suppression, and high isolation voltage for automotive power electronics. Suitable for inverters, motor drives, onboard chargers, as well as telecom and industrial applications, the CMA series complements the Cx common mode choke series with AEC qualified reliability.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMA1609-105 |
| Product Name | CMA Family Automotive SMT Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Toroid |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 650 microH |