The Coilcraft DC1012 Series consists of through-hole power inductors designed for DC-DC converter boost or buck stages and output ripple filtering in switching power supplies. The vertical configuration saves PCB area. The DC1012-153L variant has a nominal inductance of 15 µH ±10%, a maximum DC resistance of 0.035 Ω, a typical self-resonant frequency of 18 MHz, and current ratings of 4.80 A for a 10% inductance drop, 3.5 A for a 20°C temperature rise, and 4.6 A for a 40°C temperature rise. The components are RoHS compliant with tin-silver-copper terminations, operate from -40°C to +85°C at rated current, and are packaged 100 per tray. Weight ranges from 2.1 to 3.0 grams.
Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DC1012-153 |
| Product Name | DC1012 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 15 microH |
| DCR | 0.0350 ohms |
| SRF | 18 MHz |