The DMT2-200-3.8 is a toroidal power inductor designed for use as an output choke in switching power supplies, with a minimum inductance of 200 µH at a rated DC current of 3.8 A and a maximum DCR of 0.19 Ω. It features a tin-silver over copper termination and operates within a temperature range of -40°C to +85°C. The component meets UL1446 Class B (130°C) insulation system certification and uses UL94V-0 plastic materials. Its physical dimensions are 1.6 mm max height, 1.6 mm max length, and 0.9 mm max width, with a footprint designed for standard PCB mounting. The part weighs between 48.7 and 56.3 g.
Power // Shielded-Inductors // High-current-radial-
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT2-200-3.8 |
| Product Name | DMT2-200-3.8 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| DCR | 0.1900 ohms |
| Rated DC Current | 3800 milliamps |