The BCL-802JL is a broadband conical inductor designed for high-frequency applications up to 40 GHz, used primarily in ultra-wideband bias Tees to inject or extract DC bias while isolating the power source. It features flying leads for adjustable mounting angle and is supplied with tin-silver-copper terminations. The part has an inductance of 8.00 µH ±5%, a maximum DCR of 3.39 ohms, and an Irms current of 230 mA at 25°C, with a 40°C temperature rise. Its physical dimensions are 0.008 ±0.002 inches in height, 0.074 inches in diameter, and 0.237 inches in length, with mounting holes on 0.100 inch centers. It operates from -40°C to +85°C with full current rating, and up to +125°C with derated current. Moisture sensitivity level is 1, and it is packaged 25 per tray.
Coilcraft BCR Series conical inductors were designed specifically for broadband and high frequency applications, operating as a series of narrow-band inductors across a frequency range of 10 MHz to 40 GHz. They are ideal for use in ultra-wideband bias Tees. Their “flying leads” allow precise positioning and adjustment of the mounting angle.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | BCL-802 BCL-802JL |
| Product Name | BCL Series Broadband Conical Inductors with “Flying Leads” |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | RF Choke |
| Inductance Range | 8 microH |
| DCR | 3.39 ohms |