The CMA3113-225LD is a surface mount toroidal common mode choke for automotive power line applications, rated for operation from -40°C to +125°C ambient with a maximum part temperature of +155°C. It has a common mode impedance of 5.7 kOhms at 0.9 MHz, an inductance of 2.2 mH nominal, a rated current of 3.7 A, a DC resistance of 39.8 mOhms per winding, and 1500 Vrms isolation. The component measures 31 mm in length, 26 mm in width, and 13 mm in height, and is AEC-Q200 qualified with RoHS-compliant tin-silver-copper terminations.
The CMA family of automotive qualified common mode chokes provide high current capability, high frequency noise suppression, and high isolation voltage for automotive power electronics. Suitable for inverters, motor drives, onboard chargers, as well as telecom and industrial applications, the CMA series complements the Cx common mode choke series with AEC qualified reliability.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMA3113-225 |
| Product Name | CMA Family Automotive SMT Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Toroid |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 1430 microH |