The DMT3-35-12 is a toroidal output choke designed for switching power supplies, offering a minimum inductance of 35 µH at a rated DC current of 12.0 A and a maximum DC resistance of 0.019 Ω. It features a tin-silver over copper termination and operates within a temperature range of -40°C to +85°C. The component meets UL1446 Class B (130°C) insulation standards and uses UL94V-0 plastic materials. Its physical dimensions are H max 1.9 mm (48.3 mm), L max 1.85 mm (47.0 mm), W max 0.95 mm (24.1 mm), with pin spacing X = 1.20 mm (30.5 mm) and Y = 0.70 mm (17.8 mm). The part weighs between 90.2 and 100.5 g and has a typical saturation frequency of 7.55 MHz. The series uses an industry-standard footprint and is suitable for high DC current bias applications.
Power // Shielded-Inductors // High-current-radial-
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT3-35-12 |
| Product Name | DMT3-35-12 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| DCR | 0.0200 ohms |
| Rated DC Current | 12000 milliamps |